ILSCO Corporation Mechanical Cable Lug PB2-750

Description
CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-11/32 INCH L X 1-11/16 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 3 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 PB2 MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-11/32 INCH L X 1-11/16 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 3 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 PB2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB2-750 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
PB2-750
Mechanical Cable Lug PB2-750
CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-11/32 INCH L X 1-11/16 INCH W X 5/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 3 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 PB2 MODEL
  • CHAMFERED WIRE ENTRY/STACKED TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2-11/32 INCH L X 1-11/16 INCH W X 5/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • SIZE 3 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • PB2 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PB2-750
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details