ILSCO Corporation Compression Cable Lug CSWS-600-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.621 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-94 DIE INDEX 1.437 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.621 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-94 DIE INDEX 1.437 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-600-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-600-58
Compression Cable Lug CSWS-600-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.621 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-94 DIE INDEX 1.437 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.621 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-94 DIE INDEX
  • 1.437 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.92 INCH ID X 1.187 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-600-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Keystone Electronics Corp.
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers