ILSCO Corporation Mechanical Cable Lug LO-1000-S

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 4.75 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2 1/2 INCH L X 1 5/8 INCH W X 0.312 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 4.75 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2 1/2 INCH L X 1 5/8 INCH W X 0.312 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-1000-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-1000-S
Mechanical Cable Lug LO-1000-S
ELECTROLYTIC SEAMLESS COPPER MATERIAL 4.75 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2 1/2 INCH L X 1 5/8 INCH W X 0.312 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 4.75 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 2 1/2 INCH L X 1 5/8 INCH W X 0.312 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • VOLTAGE RATING 2000 V
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-1000-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details