ILSCO Corporation Mechanical Cable Lug LO-1000

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 7/8 INCH L X 2 INCH W X 0.313 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 7/8 INCH L X 2 INCH W X 0.313 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-1000
Mechanical Cable Lug LO-1000
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 7/8 INCH L X 2 INCH W X 0.313 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3 15/16 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1 7/8 INCH L X 2 INCH W X 0.313 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • VOLTAGE RATING 2000 V
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details