ILSCO Corporation Mechanical Cable Lug LU-6

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-3/16 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 2 INCH W X 2-9/16 INCH H TANG LENGTH 2.1875 INCH VOLTAGE RATING 2000 V LU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-3/16 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 2 INCH W X 2-9/16 INCH H TANG LENGTH 2.1875 INCH VOLTAGE RATING 2000 V LU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LU-6 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LU-6
Mechanical Cable Lug LU-6
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-3/16 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 2 INCH W X 2-9/16 INCH H TANG LENGTH 2.1875 INCH VOLTAGE RATING 2000 V LU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 4-7/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 2-3/16 INCH L X 2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • ROHS COMPLIANT
  • SIZE 2 INCH W X 2-9/16 INCH H
  • TANG LENGTH 2.1875 INCH
  • VOLTAGE RATING 2000 V
  • LU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LU-6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details