ILSCO Corporation Compression Cable Splice CT-1000

Description
CENTER WIRE STOP TYPE 3.875 INCH 3.875 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE SHORT WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CT MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 3.875 INCH 3.875 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE SHORT WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-1000 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-1000
Compression Cable Splice CT-1000
CENTER WIRE STOP TYPE 3.875 INCH 3.875 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE SHORT WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CT MODEL
  • CENTER WIRE STOP TYPE
  • 3.875 INCH
  • 3.875 LENGTH IN INCH
  • 1.172 INCH INNER DIAMETER
  • 1.5 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 1000 KCMIL CONDUCTOR SIZE
  • WHITE COLOR CODE
  • SHORT WITH CHAMFERED END BARREL BARREL TYPE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-1000
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details