ILSCO CorporationCABLE TO CABLE COMPRESSION OVERHEAD TAPGGC-5
Description
6 SHAPE
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH COPPER ALLOY BODY MATERIAL
998 DIE INDEX
250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE
4 AWG SOLID TAP CONDUCTOR SIZE
2 AWG STRANDED TAP CONDUCTOR SIZE
ILSCO[R] BRAND
FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND
PACKAGING QUANTITY 20
SIZE 2.6 INCH L X 0.75 INCH W
TEMPERATURE RATING 90 DEG C
GROUND ROD SIZE 5/8 TO 3/4 INCH
SUITABLE FOR DIRECT BURIAL
GGC MODEL
ILSCO Corporation
Done
Datasheet
Description
6 SHAPE
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH COPPER ALLOY BODY MATERIAL
998 DIE INDEX
250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE
4 AWG SOLID TAP CONDUCTOR SIZE
2 AWG STRANDED TAP CONDUCTOR SIZE
ILSCO[R] BRAND
FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND
PACKAGING QUANTITY 20
SIZE 2.6 INCH L X 0.75 INCH W
TEMPERATURE RATING 90 DEG C
GROUND ROD SIZE 5/8 TO 3/4 INCH
SUITABLE FOR DIRECT BURIAL
GGC MODEL
6 SHAPE
COPPER CONDUCTOR MATERIAL
UL 467, CSA APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH COPPER ALLOY BODY MATERIAL
998 DIE INDEX
250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE
4 AWG SOLID TAP CONDUCTOR SIZE
2 AWG STRANDED TAP CONDUCTOR SIZE
ILSCO[R] BRAND
FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND
PACKAGING QUANTITY 20
SIZE 2.6 INCH L X 0.75 INCH W
TEMPERATURE RATING 90 DEG C
GROUND ROD SIZE 5/8 TO 3/4 INCH
SUITABLE FOR DIRECT BURIAL
GGC MODEL