ILSCO Corporation Grounding Connector GRM-2A

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW TYPE SLOT STUD SIZE 1/4 INCH-20 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW TYPE SLOT STUD SIZE 1/4 INCH-20 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-2A - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-2A
Grounding Connector GRM-2A
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW TYPE SLOT STUD SIZE 1/4 INCH-20 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 1-1/4 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW TYPE SLOT
  • STUD SIZE 1/4 INCH-20 TPI
  • INCLUDES ELONGATED STEEL STUD
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-2A
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details