ILSCO Corporation Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Product Name Notes
ADDER, MODULAR TYPE 2.88 INCH W X 1.94 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 10.35 INCH L X 6.5 INCH W X 3.53 INCH H SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 11.92 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 13.73 INCH L X 6.5 INCH W X 3.53 INCH H SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3.555 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.57 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.68 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 5.805 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 6.04 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 6.93 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 6.97 INCH L X 6.5 INCH W X 3.53 INCH H SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 7.5 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 8.98 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER,...
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 9.18 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE...
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1.78 INCH L X 0.75 INCH W X 1 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE...
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 10.16 INCH L X 1.25 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR...
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2.22 INCH L X 1 INCH W X 1.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR...
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2.47 INCH L X 1.25 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13.187 INCH L X 2 INCH W X 2.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2.09 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 2...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.64 INCH L X 0.75 INCH W X 1 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE 4...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.656 INCH L X 3.375 INCH W X 2.495 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.78 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 4...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.843 INCH L X 1 INCH W X 1.375 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.53 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.812 INCH L X 3.375 INCH W X 2.495 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.03 INCH L X 1.25 INCH W X 1.63 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.46 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 6...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.5 INCH L X 0.75 INCH W X 1 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE 6...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.655 INCH L X 1 INCH W X 1.375 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.718 INCH L X 2.25 INCH W X 2.125 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.562 INCH L X 2 INCH W X 2.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.84 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.124 INCH L X 3.375 INCH W X 2.495 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.15 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 8...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.25 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.36 INCH L X 0.75 INCH W X 1 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE 8...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.467 INCH L X 1 INCH W X 1.375 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.59 INCH L X 1.25 INCH W X 1.63 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 9.15 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 9.687 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED...
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 9.875 INCH L X 2 INCH W X 2.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE...
LAY-IN TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 950 AMPERE CURRENT RATING CLEAR...
LAY-IN TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 950 AMPERE CURRENT RATING 90 DEG...
MODULAR TYPE 1.05 INCH L X 2.88 INCH W X 1.94 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
MODULAR TYPE 1.824 INCH L X 2.875 INCH W X 1.937 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
MODULAR TYPE 2.369 INCH L X 2.875 INCH W X 1.937 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG...
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING...
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING...
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 460 AMPERE CURRENT RATING...
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING...
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CLEAR...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 460 AMPERE CURRENT RATING CLEAR...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CLEAR...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CLEAR...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG...
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG...
MODULAR TYPE 3 INCH WIDTH X 5-1/2 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VOLT VOLTAGE RATING 310 AMP CURRENT RATING CLEAR...
MODULAR TYPE 3 INCH WIDTH X 5-1/2 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VOLT VOLTAGE RATING 760 AMP CURRENT RATING CLEAR...
MODULAR TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY...
MODULAR TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL...
STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-1...
STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING...
STANDARD TYPE 0.89 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
STANDARD TYPE 0.89 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING...
STANDARD TYPE 1 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
STANDARD TYPE 1 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING...
STANDARD TYPE 1-27/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
STANDARD TYPE 1-27/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90...
STANDARD TYPE 1-27/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING 90...
STANDARD TYPE 1-27/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 1-27/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 460 AMPERE CURRENT RATING 90...
STANDARD TYPE 1-27/32 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 1-27/32 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 380 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING...
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 155 AMPERE (ALUMINUM), 200 AMPERE (COPPER)...
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT...
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG...
STANDARD TYPE 1.46 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING...
STANDARD TYPE 1.82 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING...
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT RATING 90...
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING...
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 350 AMPERE CURRENT RATING...
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING...
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 420 AMPERE CURRENT RATING...
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING...
STANDARD TYPE 2.1 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-3...
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING...
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER)...
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT...
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT...
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
STANDARD TYPE 2.75 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-4...
STANDARD TYPE 2.75 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING...
STANDARD TYPE 3 13/32 INCH L X 4 INCH W X 2 5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT...
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90...
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90...
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90...
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90...
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING 90...
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 460 AMPERE CURRENT RATING 90...
STANDARD TYPE 3-13/32 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 350 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-1...
STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 620 AMPERE CURRENT RATING...
STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING HIGH STRENGTH...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT RATING 90...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 350 AMPERE CURRENT RATING...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 420 AMPERE CURRENT RATING...
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING...
STANDARD TYPE 4.17 INCH L X 4.75 INCH W X 2.9 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-2 COVER...
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75...
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING...
STANDARD TYPE 5 11/16 INCH L X 5 1/2 INCH W X 3 1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE...
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90...
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90...
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING 90...
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 460 AMPERE CURRENT RATING 90...
STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 350 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 380 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90...
STANDARD TYPE 5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90...
STANDARD TYPE 5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT RATING 90...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 420 AMPERE CURRENT RATING 90...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 350 AMPERE CURRENT RATING...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 420 AMPERE CURRENT RATING...
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING...
STANDARD TYPE 5.85 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 620 AMPERE CURRENT RATING...
STANDARD TYPE 5.85 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING...
STANDARD TYPE 6 7/32 INCH L X 4 INCH W X 4 3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 1520 AMPERE CURRENT RATING...
STANDARD TYPE 6 7/32 INCH L X 4 INCH W X 4 3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING...
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING...
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE (ALUMINUM/COPPER) CURRENT RATING 75 DEG C...
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 1520 AMPERE CURRENT RATING CLEAR...
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 1600 AMPERE CURRENT RATING CLEAR...
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 1600 AMPERE CURRENT RATING 90 DEG...
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING CLEAR COVER...
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING 90 DEG...
STANDARD TYPE 6-7/32 INCH WIDTH X 4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 1520 AMP CURRENT RATING CLEAR COVER...
STANDARD TYPE 8-3/8 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90...
STANDARD TYPE 8-3/8 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90...
STANDARD TYPE 8-3/8 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90...
STANDARD TYPE 8-3/8 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90...
STANDARD TYPE 8-3/8 INCH WIDTH X 5-1/2 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING 90 DEG...
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-3...
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 620 AMPERE CURRENT RATING...
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 10 INCH-32 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-4 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 10 INCH-32 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING C-4-1 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING C-4-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING C-4-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1/2 INCH L...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL M6 X 13 MM SECONDARY OPENING WIRE...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING C-4-1 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING C-4-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING C-4-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 1/4 INCH...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-1 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-1 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-1 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/2 INCH-13 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/2 INCH-13 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X...
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/2 INCH-13 TPI X...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING C-5-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE M10 X 30 MM...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY...
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY...