ILSCO Corporation Insulation Piercing/Displacement Connector IPC-250-4/0

Description
SPLICE, TAP CONNECTION TYPE 1 AWG TO 250 KCMIL (MAIN), 6 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER) TORQUE RATING 30 LB-FT BOLT SIZE 5/8 INCH SIZE 1-7/8 INCH L X 2-11/32 INCH W X 3-11/32 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 1 AWG TO 250 KCMIL (MAIN), 6 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER) TORQUE RATING 30 LB-FT BOLT SIZE 5/8 INCH SIZE 1-7/8 INCH L X 2-11/32 INCH W X 3-11/32 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-250-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-250-4/0
Insulation Piercing/Displacement Connector IPC-250-4/0
SPLICE, TAP CONNECTION TYPE 1 AWG TO 250 KCMIL (MAIN), 6 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER) TORQUE RATING 30 LB-FT BOLT SIZE 5/8 INCH SIZE 1-7/8 INCH L X 2-11/32 INCH W X 3-11/32 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 1 AWG TO 250 KCMIL (MAIN), 6 TO 4/0 AWG (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER)
  • TORQUE RATING 30 LB-FT
  • BOLT SIZE 5/8 INCH
  • SIZE 1-7/8 INCH L X 2-11/32 INCH W X 3-11/32 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-250-4/0
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details