ILSCO Corporation Mechanical Single Cable Tap GTT-250-0-KIT

Description
T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 7/8 INCH L X 2 INCH W X 1 7/16 INCH H SCREW SIZE 5/16 INCH HEX (MAIN), SLOTTED (TAP) TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE GTT MODEL
Datasheet
Description
T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 7/8 INCH L X 2 INCH W X 1 7/16 INCH H SCREW SIZE 5/16 INCH HEX (MAIN), SLOTTED (TAP) TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE GTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTT-250-0-KIT - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTT-250-0-KIT
Mechanical Single Cable Tap GTT-250-0-KIT
T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 7/8 INCH L X 2 INCH W X 1 7/16 INCH H SCREW SIZE 5/16 INCH HEX (MAIN), SLOTTED (TAP) TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE GTT MODEL
  • T TAP TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • 1/0 AWG MIN. RUN CONDUCTOR SIZE
  • 250 KCMIL MAX. RUN CONDUCTOR SIZE
  • 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 7/8 INCH L X 2 INCH W X 1 7/16 INCH H
  • SCREW SIZE 5/16 INCH HEX (MAIN), SLOTTED (TAP)
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE
  • GTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTT-250-0-KIT
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data