ILSCO Corporation Cable to Cable Compression Overhead Tap HT-8

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 3 TO 1/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 1 TO 3/0 AWG SOLID RUN CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 2 TO 2/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-1/2 INCH L X 45/64 INCH W X 1-25/32 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 3 TO 1/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 1 TO 3/0 AWG SOLID RUN CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 2 TO 2/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-1/2 INCH L X 45/64 INCH W X 1-25/32 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-8 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-8
Cable to Cable Compression Overhead Tap HT-8
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 3 TO 1/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 1 TO 3/0 AWG SOLID RUN CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 2 TO 2/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-1/2 INCH L X 45/64 INCH W X 1-25/32 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • O DIE INDEX
  • 3 TO 1/0 AWG ACSR RUN CONDUCTOR SIZE
  • 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE
  • 1 TO 3/0 AWG SOLID RUN CONDUCTOR SIZE
  • 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE
  • 2 TO 2/0 AWG STRANDED RUN CONDUCTOR SIZE
  • 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 1-1/2 INCH L X 45/64 INCH W X 1-25/32 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-8
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1533-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details