ILSCO Corporation Grounding Connector GRF-2C

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 3/8 INCH-16 TPI PACKAGING QUANTITY 12 GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 3/8 INCH-16 TPI PACKAGING QUANTITY 12 GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-2C - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-2C
Grounding Connector GRF-2C
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 3/8 INCH-16 TPI PACKAGING QUANTITY 12 GRF MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 1 1/4 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES THREADED FEMALE DESIGN
  • SCREW TYPE SLOT
  • STUD SIZE 3/8 INCH-16 TPI
  • PACKAGING QUANTITY 12
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-2C
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details