ILSCO Corporation Mechanical Multiple Cable Tap PBTD-3-500-F

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 4.12 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTD MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 4.12 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-3-500-F - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-3-500-F
Mechanical Multiple Cable Tap PBTD-3-500-F
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 4.12 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTD MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 3 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 4.12 INCH L X 2.63 INCH W X 3.04 INCH H
  • CURRENT RATING 95 AMPERE
  • SCREW SIZE 3/8 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-3-500-F
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details