ILSCO Corporation Cable to Cable Compression Overhead Tap GGC-4

Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.1 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 1/2 TO 5/8 INCH GGC MODEL
Datasheet
Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.1 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 1/2 TO 5/8 INCH GGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - GGC-4 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
GGC-4
Cable to Cable Compression Overhead Tap GGC-4
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.1 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 1/2 TO 5/8 INCH GGC MODEL
  • 6 SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 997 DIE INDEX
  • 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE
  • 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 2.1 INCH L X 0.75 INCH W
  • TEMPERATURE RATING 90 DEG C
  • GROUND ROD SIZE 1/2 TO 5/8 INCH
  • GGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGC-4
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Turret Connectors - 36-1582-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details