ILSCO Corporation Mechanical Single Cable Tap IKS-350

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2.12 INCH W X 2.62 INCH H IKS MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2.12 INCH W X 2.62 INCH H IKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKS-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKS-350
Mechanical Single Cable Tap IKS-350
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2.12 INCH W X 2.62 INCH H IKS MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 250 KCMIL MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL MAX. RUN CONDUCTOR SIZE
  • 6 AWG MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SERRATED SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 2.12 INCH W X 2.62 INCH H
  • IKS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKS-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details