ILSCO Corporation Grounding Connector GRM-750

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 750 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 1/2 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 750 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 1/2 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-750 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-750
Grounding Connector GRM-750
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 750 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 1/2 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 3-3/8 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 500 TO 750 KCMIL CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW SIZE 1/2 INCH HEX
  • STUD SIZE 3/4 INCH-10 TPI
  • INCLUDES ELONGATED STEEL STUD
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-750
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers