ILSCO Corporation Insulation Piercing/Displacement Connector IPC-500-12

Description
SPLICE, TAP CONNECTION TYPE 250 TO 500 KCMIL (MAIN), 12 TO 10 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 35 AMPERE (ALUMINUM), 40 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/4 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 250 TO 500 KCMIL (MAIN), 12 TO 10 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 35 AMPERE (ALUMINUM), 40 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/4 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-500-12 - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-500-12
Insulation Piercing/Displacement Connector IPC-500-12
SPLICE, TAP CONNECTION TYPE 250 TO 500 KCMIL (MAIN), 12 TO 10 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 35 AMPERE (ALUMINUM), 40 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/4 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 250 TO 500 KCMIL (MAIN), 12 TO 10 AWG (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 300 V, 480 V STAR VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 35 AMPERE (ALUMINUM), 40 AMPERE (COPPER)
  • TORQUE RATING 25 LB-FT
  • BOLT SIZE 5/8 INCH
  • SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/4 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-500-12
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details