ILSCO Corporation Mechanical Multiple Cable Tap PBT-1/0

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND SIZE 3.11 INCH L X 0.94 INCH W X 1.44 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND SIZE 3.11 INCH L X 0.94 INCH W X 1.44 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBT-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBT-1/0
Mechanical Multiple Cable Tap PBT-1/0
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND SIZE 3.11 INCH L X 0.94 INCH W X 1.44 INCH H SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 3.11 INCH L X 0.94 INCH W X 1.44 INCH H
  • SCREW SIZE 3/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
  • INCLUDES BLACK COVER, REMOVABLE PLUG
  • TYPE PBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBT-1/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details