ILSCO Corporation Mechanical Single Cable Tap DBA-2/0S

Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-5/8 INCH W X 1-5/8 INCH H INCLUDES NEOPRENE WASHER DBA-S MODEL
Datasheet
Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-5/8 INCH W X 1-5/8 INCH H INCLUDES NEOPRENE WASHER DBA-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - DBA-2/0S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
DBA-2/0S
Mechanical Single Cable Tap DBA-2/0S
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1-5/8 INCH W X 1-5/8 INCH H INCLUDES NEOPRENE WASHER DBA-S MODEL
  • WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 2 AWG MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 1-5/8 INCH W X 1-5/8 INCH H
  • INCLUDES NEOPRENE WASHER
  • DBA-S MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBA-2/0S
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details