ILSCO Corporation Mechanical Cable Lug MU-600

Description
ELECTROLYTIC COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH L X 2-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-3/4 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE ROUND PACKAGING QUANTITY 3 MU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH L X 2-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-3/4 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE ROUND PACKAGING QUANTITY 3 MU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - MU-600 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
MU-600
Mechanical Cable Lug MU-600
ELECTROLYTIC COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH L X 2-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-3/4 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE ROUND PACKAGING QUANTITY 3 MU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-13/16 INCH L X 2-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-3/4 INCH H
  • TEMPERATURE RATING 90 DEG C
  • COLLAR STYLE ROUND
  • PACKAGING QUANTITY 3
  • MU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number MU-600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details