ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
BLUE COLOR
3-11/16 INCH OVERALL LENGTH
1-3/4 INCH BARREL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
1-5/16 INCH L X 1-1/4 INCH W X 0.38 INCH THK PAD SIZE
1 PAD HOLE(S)
ROHS COMPATIBLE
LUG TYPE NARROW TONGUE
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
IACL MODEL
ILSCO Corporation
Done
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
BLUE COLOR
3-11/16 INCH OVERALL LENGTH
1-3/4 INCH BARREL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
1-5/16 INCH L X 1-1/4 INCH W X 0.38 INCH THK PAD SIZE
1 PAD HOLE(S)
ROHS COMPATIBLE
LUG TYPE NARROW TONGUE
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
IACL MODEL
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
BLUE COLOR
3-11/16 INCH OVERALL LENGTH
1-3/4 INCH BARREL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
1-5/16 INCH L X 1-1/4 INCH W X 0.38 INCH THK PAD SIZE
1 PAD HOLE(S)
ROHS COMPATIBLE
LUG TYPE NARROW TONGUE
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
IACL MODEL
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
BLUE COLOR
3-11/16 INCH OVERALL LENGTH
1-3/4 INCH BARREL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
14 DIE INDEX
1-5/16 INCH L X 1-1/4 INCH W X 0.38 INCH THK PAD SIZE