ILSCO Corporation Mechanical Cable Lug LY-600-S

Description
ELECTROLYTIC COPPER MATERIAL 2 9/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 1/8 INCH L X 1 3/8 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 10 VOLTAGE RATING 2000 V LY MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2 9/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 1/8 INCH L X 1 3/8 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 10 VOLTAGE RATING 2000 V LY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LY-600-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LY-600-S
Mechanical Cable Lug LY-600-S
ELECTROLYTIC COPPER MATERIAL 2 9/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 1/8 INCH L X 1 3/8 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 10 VOLTAGE RATING 2000 V LY MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2 9/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1 1/8 INCH L X 1 3/8 INCH W X 0.156 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • VOLTAGE RATING 2000 V
  • LY MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LY-600-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details