ILSCO Corporation Mechanical Multiple Cable Tap GT4T-250-2-1

Description
1/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT STYLE T INCLUDES INSULATING COVER SIZE 2-3/16 INCH L X 1-1/8 INCH W X 1-35/64 INCH H SCREW TYPE SLOT (MAIN) SCREW SIZE 5/16 INCH HEX (TAP) TEMPERATURE RATING 90 DEG C GT4T MODEL
Datasheet
Description
1/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT STYLE T INCLUDES INSULATING COVER SIZE 2-3/16 INCH L X 1-1/8 INCH W X 1-35/64 INCH H SCREW TYPE SLOT (MAIN) SCREW SIZE 5/16 INCH HEX (TAP) TEMPERATURE RATING 90 DEG C GT4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - GT4T-250-2-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
GT4T-250-2-1
Mechanical Multiple Cable Tap GT4T-250-2-1
1/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT STYLE T INCLUDES INSULATING COVER SIZE 2-3/16 INCH L X 1-1/8 INCH W X 1-35/64 INCH H SCREW TYPE SLOT (MAIN) SCREW SIZE 5/16 INCH HEX (TAP) TEMPERATURE RATING 90 DEG C GT4T MODEL
  • 1/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
  • 250 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 4 PORT(S)
  • IN-LINE CABLE ENTRY
  • ROHS COMPLIANT
  • STYLE T
  • INCLUDES INSULATING COVER
  • SIZE 2-3/16 INCH L X 1-1/8 INCH W X 1-35/64 INCH H
  • SCREW TYPE SLOT (MAIN)
  • SCREW SIZE 5/16 INCH HEX (TAP)
  • TEMPERATURE RATING 90 DEG C
  • GT4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GT4T-250-2-1
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details