ILSCO Corporation Mechanical Cable Lug GBL-4DBTH

Description
LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/16 INCH HEX HEAD SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
Datasheet
Description
LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/16 INCH HEX HEAD SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4DBTH - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4DBTH
Mechanical Cable Lug GBL-4DBTH
LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/16 INCH HEX HEAD SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
  • LAY IN TYPE
  • HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL
  • 1.15 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • #10 STUD SIZE
  • 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 7/16 INCH HEX HEAD SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4DBTH
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Crocodile Clips - 1902570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features Insulated
View Details