350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
LAY IN CABLE ENTRY
ILSCO[R] BRAND
SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H
SCREW TYPE SLOTTED
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES COMPACT DESIGN, REUSABLE
GT4T MODEL
ILSCO Corporation
Done
Datasheet
Description
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
LAY IN CABLE ENTRY
ILSCO[R] BRAND
SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H
SCREW TYPE SLOTTED
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES COMPACT DESIGN, REUSABLE
GT4T MODEL
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
LAY IN CABLE ENTRY
ILSCO[R] BRAND
SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H
SCREW TYPE SLOTTED
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES COMPACT DESIGN, REUSABLE
GT4T MODEL