ILSCO Corporation Mechanical Single Cable Tap GTA-2-2

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTA-2-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTA-2-2
Mechanical Single Cable Tap GTA-2-2
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2 AWG MAX. RUN CONDUCTOR SIZE
  • 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE
  • PARALLEL TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H
  • SCREW TYPE SLOTTED (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTA-2-2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details