ILSCO Corporation Mechanical Single Cable Tap IK-750

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 750 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 2.125 INCH W X 3.75 INCH H TORQUE RATING 1000 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 750 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 2.125 INCH W X 3.75 INCH H TORQUE RATING 1000 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-750 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-750
Mechanical Single Cable Tap IK-750
HIGH STRENGTH COPPER ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 750 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 2.125 INCH W X 3.75 INCH H TORQUE RATING 1000 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 350 KCMIL MIN. RUN CONDUCTOR SIZE
  • 750 KCMIL MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 750 KCMIL MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ROHS COMPATIBLE
  • SIZE 2.125 INCH W X 3.75 INCH H
  • TORQUE RATING 1000 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-750
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details