ILSCO Corporation Mechanical Cable Lug LO-500

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-500
Mechanical Cable Lug LO-500
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3-5/16 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-9/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-1/2 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details