SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
1.442 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-29 DIE INDEX
0.562 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.275 INCH ID X 0.375 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
1.442 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-29 DIE INDEX
0.562 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.275 INCH ID X 0.375 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
1.442 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-29 DIE INDEX
0.562 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.275 INCH ID X 0.375 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
1.442 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
#10 STUD SIZE
I-29 DIE INDEX
0.562 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE