ILSCO Corporation Compression Cable Splice CT-250

Description
CENTER WIRE STOP TYPE 2.25 INCH 0.593 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 2.25 INCH 0.593 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-250 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-250
Compression Cable Splice CT-250
CENTER WIRE STOP TYPE 2.25 INCH 0.593 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
  • CENTER WIRE STOP TYPE
  • 2.25 INCH
  • 0.593 INCH INNER DIAMETER
  • 0.75 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • YELLOW COLOR CODE
  • SHORT WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-250
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers