ILSCO Corporation Compression Cable Lug CSWS-8-10

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.257 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 0.562 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.257 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 0.562 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-8-10 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-8-10
Compression Cable Lug CSWS-8-10
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.257 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE I-21 DIE INDEX 0.562 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.179 INCH ID X 0.272 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.257 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-21 DIE INDEX
  • 0.562 INCH L X 0.374 INCH W X 0.093 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.179 INCH ID X 0.272 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-8-10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details