ILSCO Corporation Mechanical Cable Lug GBL-4DBT

Description
LAY-IN TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) 1/4 INCH-28 TPI SLOT SCREW TYPE TYPE CGBL MODEL
Datasheet
Description
LAY-IN TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) 1/4 INCH-28 TPI SLOT SCREW TYPE TYPE CGBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4DBT - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4DBT
Mechanical Cable Lug GBL-4DBT
LAY-IN TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) 1/4 INCH-28 TPI SLOT SCREW TYPE TYPE CGBL MODEL
  • LAY-IN TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY, STAINLESS STEEL SCREW MATERIAL
  • 1.15 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467/667P, CSA APPROVAL
  • #10 STUD SIZE
  • 0.47 INCH L X 0.375 INCH W X 0.185 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1/4 INCH-28 TPI SLOT SCREW TYPE
  • TYPE CGBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4DBT
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details