ILSCO Corporation Compression Cable Tap GGA-4

Description
250 KCMIL (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 (SIDE A) DIE INDEX ILSCO[R] BRAND PACKAGING QUANTITY 6 CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet
Description
250 KCMIL (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 (SIDE A) DIE INDEX ILSCO[R] BRAND PACKAGING QUANTITY 6 CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GGA-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GGA-4
Compression Cable Tap GGA-4
250 KCMIL (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 (SIDE A) DIE INDEX ILSCO[R] BRAND PACKAGING QUANTITY 6 CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
  • 250 KCMIL (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667-P, CSA APPROVAL
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 998 (SIDE A) DIE INDEX
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A)
  • TEMPERATURE RATING 90 DEG C
  • GGA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGA-4
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details