ILSCO Corporation Compression Cable Tap ELT-5

Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 997 DIE INDEX ROHS COMPLIANT WIDTH 0.75 INCH ELT MODEL
Datasheet
Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 997 DIE INDEX ROHS COMPLIANT WIDTH 0.75 INCH ELT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ELT-5 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ELT-5
Compression Cable Tap ELT-5
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 997 DIE INDEX ROHS COMPLIANT WIDTH 0.75 INCH ELT MODEL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 250 KCMIL MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • E SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467/667P, CSA APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • 997 DIE INDEX
  • ROHS COMPLIANT
  • WIDTH 0.75 INCH
  • ELT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ELT-5
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers