ILSCO Corporation Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| HEAT TYPE 1000 FT 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS... | |
| HEAT TYPE 1000 FT 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 8 TO 6 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 2/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS... | |
| HEAT TYPE 200 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS... | |
| HEAT TYPE 500 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 500 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 500 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.3112 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 8 TO 6 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 2/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS... | |
| HEAT TYPE BLACK COLOR 12 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 12 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 12 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE BLACK COLOR 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 500 TO 1000 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 30 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE BLACK COLOR 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 500 TO 1000 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 8 TO 6 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 2/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.03... | |
| HEAT TYPE BLACK COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035... | |
| HEAT TYPE BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 9 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 9 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE BLACK COLOR 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 500 TO 1000 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE CLEAR COLOR 12 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 12 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.135 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG CABLE SIZE 600 V VOLTAGE RATING 0.05 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE 600 V VOLTAGE RATING 0.075 INCH THICKNESS 2.5:1... |