ILSCO Corporation Compression Cable Tap GBT-250

Description
8 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG SOLID, 250 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 667P, CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 TAP(S) SIZE 2.25 INCH L X 1.375 INCH W X 1.587 INCH H SCREW SIZE 7/32 INCH HEX (MAIN), SLOTTED (TAP) GBT MODEL
Datasheet
Description
8 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG SOLID, 250 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 667P, CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 TAP(S) SIZE 2.25 INCH L X 1.375 INCH W X 1.587 INCH H SCREW SIZE 7/32 INCH HEX (MAIN), SLOTTED (TAP) GBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GBT-250 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GBT-250
Compression Cable Tap GBT-250
8 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG SOLID, 250 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 667P, CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 TAP(S) SIZE 2.25 INCH L X 1.375 INCH W X 1.587 INCH H SCREW SIZE 7/32 INCH HEX (MAIN), SLOTTED (TAP) GBT MODEL
  • 8 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG SOLID, 250 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE
  • 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 667P, CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 4 TAP(S)
  • SIZE 2.25 INCH L X 1.375 INCH W X 1.587 INCH H
  • SCREW SIZE 7/32 INCH HEX (MAIN), SLOTTED (TAP)
  • GBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBT-250
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details