ILSCO Corporation Grounding Connector GRM-2B

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW TYPE SLOT STUD SIZE 5/16 INCH-18 TPI PACKAGING QUANTITY 12 GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW TYPE SLOT STUD SIZE 5/16 INCH-18 TPI PACKAGING QUANTITY 12 GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-2B - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-2B
Grounding Connector GRM-2B
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW TYPE SLOT STUD SIZE 5/16 INCH-18 TPI PACKAGING QUANTITY 12 GRM MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 1 1/4 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES ELONGATED STEEL STUD
  • SCREW TYPE SLOT
  • STUD SIZE 5/16 INCH-18 TPI
  • PACKAGING QUANTITY 12
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-2B
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details