ILSCO Corporation Mechanical Single Cable Tap IKB-500

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 2.25 INCH W X 2.8 INCH H IKB MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 2.25 INCH W X 2.8 INCH H IKB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKB-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKB-500
Mechanical Single Cable Tap IKB-500
HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 2.25 INCH W X 2.8 INCH H IKB MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 400 KCMIL MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • SWIVEL TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 2.25 INCH W X 2.8 INCH H
  • IKB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKB-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Ring Terminals - 1788675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details