ILSCO Corporation Mechanical Single Cable Tap GTA-1000-500

Description
PARALLEL TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 750 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3 3/8 INCH L X 1 15/16 INCH W X 2 7/16 INCH H SCREW SIZE 1/2 INCH HEX (MAIN), 3/8 INCH HEX (TAP) TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 GTA MODEL
Datasheet
Description
PARALLEL TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 750 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3 3/8 INCH L X 1 15/16 INCH W X 2 7/16 INCH H SCREW SIZE 1/2 INCH HEX (MAIN), 3/8 INCH HEX (TAP) TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 GTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTA-1000-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTA-1000-500
Mechanical Single Cable Tap GTA-1000-500
PARALLEL TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 750 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3 3/8 INCH L X 1 15/16 INCH W X 2 7/16 INCH H SCREW SIZE 1/2 INCH HEX (MAIN), 3/8 INCH HEX (TAP) TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 GTA MODEL
  • PARALLEL TAP TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • 750 KCMIL MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL MAX. RUN CONDUCTOR SIZE
  • 2 AWG MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 3 3/8 INCH L X 1 15/16 INCH W X 2 7/16 INCH H
  • SCREW SIZE 1/2 INCH HEX (MAIN), 3/8 INCH HEX (TAP)
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • GTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTA-1000-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1788634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details