ILSCO Corporation Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 21-1/16 INCH 6 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED 6.2 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED... | |
| 7-1/2 INCH COPPER, ALUMINUM CABLE TYPE 2/0 AWG (COPPER/ALUMINUM) CABLE SIZE ROHS COMPLIANT CTR MODEL | |
| CONTROL CYCLE RATCHET TYPE 25-1/4 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 3/0 AWG (ALUMINUM) CABLE SIZE COMFORT GRIP HANDLE TYPE ROTATABLE DIE DIE INCLUDED COMPRESSION TERMINAL AND... | |
| COPPER, ALUMINUM CABLE TYPE 350 KCMIL (COPPER/ALUMINUM) CABLE SIZE PRECISION GROUND MOLY STEEL BLADE MATERIAL METAL HANDLE MATERIAL ROHS COMPLIANT CTR MODEL | |
| COPPER, ALUMINUM CABLE TYPE 500 KCMIL (ALUMINUM/COPPER) CABLE SIZE PRECISION GROUND MOLY STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL ILSCO[R] BRAND HANDLE LENGTH 20 3/4 INCH PACKAGING QUANTITY 1 CTR MODEL... | |
| HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 10 1/2 INCH 10000 PSI OPERATING PRESSURE 6.2 TON FORCE 6 AWG TO 750 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED FOR ACL/ACN SERIES ALUMINUM... | |
| HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 11 7/8 INCH 10000 PSI OPERATING PRESSURE 1.65 INCH JAW SIZE 12 TON FORCE 8 AWG TO 1000 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED... | |
| HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 15 INCH 3 INCH 10000 PSI OPERATING PRESSURE 15 TON FORCE 8 AWG TO 1000 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED FOR ACL/ACN SERIES... | |
| INDENTER TYPE 22.65 INCH 1.12 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 4/0 AWG (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED COMPRESSION TERMINAL AND SPLICE, ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE... | |
| OVER CENTER CAM ACTION TYPE 25-3/8 INCH ANTI SLIP GRIP, BENT HANDLE TYPE FIXED BG AND D3 DIE GROOVE, SCREW ADJUSTMENT DIE INCLUDED 9000 LB CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE... | |
| OVER CENTER CAM ACTION TYPE 25-3/8 INCH ANTI SLIP GRIP, BENT HANDLE TYPE FIXED O AND D3 DIE GROOVE, SCREW ADJUSTMENT DIE INCLUDED 9000 LB CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE... | |
| PLIER NOSE, OPEN SPRING TYPE 6.75 INCH 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE 5 STANDARD PACKAGE ILSCO[R] BRAND WIRE CRIMP RANGE 14... | |
| RATCHET TYPE 11 INCH 3.75 INCH 8 TO 1/0 AWG (COPPER) CABLE SIZE LONG, MOLDED HANDLE TYPE ROTATABLE DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON CLN,... | |
| RATCHET TYPE 16 INCH COPPER, ALUMINUM CABLE TYPE 750 KCMIL (ALUMINUM/COPPER) CABLE SIZE PRECISION GROUND STEEL ALLOY BLADE MATERIAL ILSCO[R] BRAND WITH OPEN/CLOSE LEVER WEIGHT 3 LB PACKAGING QUANTITY 1... | |
| RATCHET TYPE 21-1/2 INCH 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE ROTATABLE DIE DIE INCLUDED 12 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE... | |
| RATCHET TYPE 22 TO 10 AWG CABLE SIZE CUSHIONED GRIP HANDLE TYPE DIELESS DIE INCLUDED INSULATED WIRE TERMINAL TERMINAL/SPLICE TYPE ROHS COMPATIBLE | |
| RED COLOR STANDARD CABLE TIE TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE... |