ILSCO Corporation Mechanical Single Cable Tap IK3-2

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE THREE WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 7/8 INCH W X 1 5/8 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 IK3 MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE THREE WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 7/8 INCH W X 1 5/8 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 IK3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK3-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK3-2
Mechanical Single Cable Tap IK3-2
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE THREE WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 7/8 INCH W X 1 5/8 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 IK3 MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • THREE WIRE SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 7/8 INCH W X 1 5/8 INCH H
  • TORQUE RATING 275 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 10
  • IK3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK3-2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details