ILSCO Corporation Mechanical Cable Lug H-35

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1 5/8 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V H MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1 5/8 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - H-35 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
H-35
Mechanical Cable Lug H-35
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1 5/8 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V H MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2 1/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 1 5/8 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • VOLTAGE RATING 2000 V
  • H MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number H-35
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details