ILSCO Corporation Mechanical Cable Lug GBL-4DB-14

Description
LAY IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL 1/4 INCH STUD SIZE 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
Datasheet
Description
LAY IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL 1/4 INCH STUD SIZE 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4DB-14 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4DB-14
Mechanical Cable Lug GBL-4DB-14
LAY IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL 1/4 INCH STUD SIZE 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
  • LAY IN TYPE
  • HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL
  • 1.15 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667-P, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH-28 TPI SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4DB-14
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details