ILSCO Corporation Mechanical Cable Splice N-225

Description
2-9/16 INCH LENGTH X 1 INCH WIDTH X 1-21/32 INCH HEIGHT SIZE 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) 7/32 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C N MODEL
Datasheet
Description
2-9/16 INCH LENGTH X 1 INCH WIDTH X 1-21/32 INCH HEIGHT SIZE 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) 7/32 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - N-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
N-225
Mechanical Cable Splice N-225
2-9/16 INCH LENGTH X 1 INCH WIDTH X 1-21/32 INCH HEIGHT SIZE 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) 7/32 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C N MODEL
  • 2-9/16 INCH LENGTH X 1 INCH WIDTH X 1-21/32 INCH HEIGHT SIZE
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • ELECTROLYTIC COPPER BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • 7/32 INCH HEX SIZE
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number N-225
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details