ILSCO Corporation Compression Cable Lug CSWS-4-14

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL GRAY COLOR 1.414 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 0.68 INCH LENGTH X 0.486 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 0.562 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL GRAY COLOR 1.414 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 0.68 INCH LENGTH X 0.486 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 0.562 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-4-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-4-14
Compression Cable Lug CSWS-4-14
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL GRAY COLOR 1.414 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 0.68 INCH LENGTH X 0.486 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 0.562 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • GRAY COLOR
  • 1.414 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-29 DIE INDEX
  • 0.68 INCH LENGTH X 0.486 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • WITH SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 0.562 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICABLE STANDARD NEBS3
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-4-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details