ILSCO Corporation Mechanical Cable Lug D-2738

Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-21/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/8 INCH-18 TPI HEX HEAD SCREW TYPE ROHS COMPLIANT VOLTAGE RATING 2000 V SIZE 1-1/8 INCH W X 2-3/8 INCH H INCLUDES PRESSURE PLATE CO-PP MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-21/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/8 INCH-18 TPI HEX HEAD SCREW TYPE ROHS COMPLIANT VOLTAGE RATING 2000 V SIZE 1-1/8 INCH W X 2-3/8 INCH H INCLUDES PRESSURE PLATE CO-PP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D-2738 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
D-2738
Mechanical Cable Lug D-2738
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-21/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/8 INCH-18 TPI HEX HEAD SCREW TYPE ROHS COMPLIANT VOLTAGE RATING 2000 V SIZE 1-1/8 INCH W X 2-3/8 INCH H INCLUDES PRESSURE PLATE CO-PP MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL
  • 1-21/32 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 5/8 INCH-18 TPI HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING 2000 V
  • SIZE 1-1/8 INCH W X 2-3/8 INCH H
  • INCLUDES PRESSURE PLATE
  • CO-PP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number D-2738
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details