ILSCO Corporation Mechanical Cable Lug HL50-1

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 3 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 3/8 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 3 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 3/8 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - HL50-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
HL50-1
Mechanical Cable Lug HL50-1
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 3 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 3/8 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 3 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24 APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1 3/8 INCH L X 1 3/8 INCH W X 11/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • HL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HL50-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers