ILSCO Corporation Mechanical Single Cable Tap GTA-0-0

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTA-0-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTA-0-0
Mechanical Single Cable Tap GTA-0-0
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2 AWG MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG MAX. RUN CONDUCTOR SIZE
  • 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE
  • PARALLEL TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H
  • SCREW TYPE SLOTTED (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTA-0-0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details