ILSCO Corporation Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| (18) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 500 KVA 3-PHASE TRANSFORMER TYPE 29 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (18) 3/8 INCH-16... | |
| (2) 250 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE (2) 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V... | |
| (2) 350 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE (2) 750 KCMIL (MAIN), (2) 500 KCMIL (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA... | |
| (2) 4/0 AWG (MAIN), (2) 14 AWG (TAP), (4) 6 AWG (TAP) MIN. CONDUCTOR SIZE (2) 500 KCMIL (MAIN), (2) 2 AWG (TAP), (4) 4/0 AWG (TAP) MAX. CONDUCTOR SIZE... | |
| (3) 1/4 INCH-20 TPI X 3/4 INCH L, (16) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 100 TO 167 KVA 1-PHASE, 150 TO 300 KVA... | |
| (4) 350 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE (4) 750 KCMIL (MAIN), (2) 500 KCMIL (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA... | |
| (8) 1/4 INCH-20 TPI X 3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 15 TO 37 1/2 KVA 1-PHASE, 15 TO 45 KVA 3-PHASE TRANSFORMER TYPE 8 TERMINAL (14 TO... | |
| (8) 1/4 INCH-20 TPI X 3/4 INCH L, (8) 1/4 INCH-20 TPI X 1-3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 50 TO 75 KVA 1-PHASE, 75 TO 112-1/2 KVA... | |
| 1-3/16 INCH LENGTH X 29/64 INCH WIDTH X 9/16 INCH HEIGHT SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE... | |
| 2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE... | |
| 2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE... | |
| 2-5/16 INCH LENGTH X 7/8 INCH WIDTH X 1 INCH HEIGHT SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT... | |
| 2-5/32 INCH LENGTH X 1 INCH WIDTH X 1-1/4 INCH HEIGHT SIZE 10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 2 SIDE... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) NIMBUS[R]... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) NIMBUS[R]... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) NIMBUS[R]... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS... | |
| 4/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) NIMBUS[R]... | |
| 4/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) NIMBUS[R]... | |
| 4/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) NIMBUS[R]... | |
| 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 3 PORT(S) 1-SIDE ENTRY CABLE... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) NIMBUS[R]... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) NIMBUS[R]... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) NIMBUS[R]... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 6 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS... | |
| 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY... | |
| 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS... | |
| 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 6 PORT(S) 2-SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS... | |
| 6 AWG MIN. RUN CONDUCTOR SIZE 4 AWG MAX. RUN CONDUCTOR SIZE 12 AWG MIN. TAP CONDUCTOR SIZE 6 AWG MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL... | |
| 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE... | |
| 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE... | |
| BRONZE MATERIAL 1 3/8 INCH 7/8 INCH 1 1/4 INCH RUS APPROVAL TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI... | |
| BRONZE MATERIAL 1 9/16 INCH 1 3/64 INCH 1 3/8 INCH TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S)... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 1 TO 4/0... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 4... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 4... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 6... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 12 TO 8... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 1 TO 4/0... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 1 TO 4/0... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 1/0 AWG TO... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID,... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID,... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 8 TO 2... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 12... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 6... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 12 TO 8... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 3/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID,... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 3/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID,... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 4... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 2... | |
| BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 8 TO 2... | |
| BRONZE MATERIAL COPPER TO COPPER CONNECTION/STEEL STRUCTURE/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 (MALE) CONDUCTOR(S) 1 TO... | |
| BRONZE MATERIAL COPPER TO COPPER CONNECTION/STEEL STRUCTURE/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 (MALE) CONDUCTOR(S) 8 TO... | |
| BRONZE MATERIAL TIN PLATED FINISH 1 3/8 INCH 7/8 INCH 1 1/4 INCH TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13... | |
| BRONZE MATERIAL TIN PLATED FINISH 1 9/16 INCH 1 3/64 INCH 1 3/8 INCH TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG,... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 5/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG ALUMINUM/14 AWG COPPER MIN. CONDUCTOR SIZE... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 3/0 AWG MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.97 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.97 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH (1) 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE (1) 600... | |
| CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 2.75 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 6 AWG TO 350 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 4 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 6 AWG TO 350 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 5.25 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 6 AWG TO 350 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 5.97 INCH L X 1.76 INCH W X 1.81 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 1/0 AWG TO 750 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 5.97 INCH L X 12.3 INCH W X 1.81 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 1/0 AWG TO 750 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 5.97 INCH L X 3.31 INCH W X 1.81 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 1/0 AWG TO 750 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 5.97 INCH L X 4.88 INCH W X 1.81 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 1/0 AWG TO 750 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 5.97 INCH L X 6.45 INCH W X 1.81 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 1/0 AWG TO 750 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 10.44 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 1/0 AWG TO 1000 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 13.81 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 1/0 AWG TO 1000 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 3.68 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 1/0 AWG TO 1000 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 5.37 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 1/0 AWG TO 1000 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 7.06 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 1/0 AWG TO 1000 KCMIL... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 1.5 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 6 AWG TO 350 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 10.25 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 6 AWG TO 350 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 7.75 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 6 AWG TO 350 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 1.68 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 2 AWG TO 600 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 11.7 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 2 AWG TO 600 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 3.08 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 2 AWG TO 600 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 4.81 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 2 AWG TO 600 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 6.45 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 2 AWG TO 600 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 8.69 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 2 AWG TO 600 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.97 INCH L X 9.95 INCH W X 1.81 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 1/0 AWG TO 750 KCMIL CONDUCTOR... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 2 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 1/0 AWG TO 1000 KCMIL CONDUCTOR... | |
| CLEAR PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. | |
| CLEAR PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0... | |
| CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP... | |
| CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG... | |
| CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG... | |
| DIRECT BURIAL TYPE 1/0 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 2/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 250 KCMIL MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 3/0 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 4/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| DIRECT BURIAL TYPE 6 AWG (BOLTED CONNECTOR) MIN. WIRE COMBINATION SIZE 350 KCMIL (COMPRESSION SLEEVE) MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL SPLICE CONNECTOR, LUBRICANT CONTENTS 600 V VOLTAGE RATING... | |
| DIRECT BURIAL TYPE 6 AWG (BOLTED CONNECTOR/COMPRESSIO N SLEEVE) MIN. WIRE COMBINATION SIZE 350 KCMIL (BOLTED CONNECTOR), 500 KCMIL (COMPRESSION SLEEVE) MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL EPDM RUBBER... | |
| DIRECT BURIAL TYPE 6 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED... | |
| ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6... | |
| ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0... | |
| ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 2... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 14 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 750 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 1 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG... | |
| ELECTROLYTIC COPPER MATERIAL 1 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1... | |
| ELECTROLYTIC COPPER MATERIAL 1 17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1... | |
| ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 467, UL 486A, UL 486B, CSA APPROVAL... | |
| ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 18 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S)... | |
| ELECTROLYTIC COPPER MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S)... | |
| ELECTROLYTIC COPPER MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S)... | |
| ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL... | |
| EYE BOLT TYPE BRONZE MATERIAL 1 21/32 INCH 1 9/64 INCH 1 51/64 INCH RUS APPROVAL TRANSFORMER APPLICATION 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD... | |
| EYE BOLT TYPE BRONZE MATERIAL 1 21/32 INCH 1 9/64 INCH 1 51/64 INCH TRANSFORMER APPLICATION 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1.87 INCH L X 0.75 INCH W X 1 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 10-1/2 INCH L X 1 INCH W X 1-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 12 AWG TO 350 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 10-3/16 INCH L X 1 INCH W X 1-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 11-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12-7/16 INCH L X 1 INCH W X 1-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2.39 INCH L X 0.9 INCH W X 1.12 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.25 INCH L X 1.25 INCH W X 1.25 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 1 INCH W X 1-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 12 AWG TO 350 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7-15/16 INCH L X 1 INCH W X 1-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 8-11/16 INCH L X 1 INCH W X 1-3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 12 AWG TO 350 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 8-11/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 1/2... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.97 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 5/8 INCH... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 300 TO 500 KCMIL CONDUCTOR SIZE 5/8 INCH... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 5/8... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 3/4 INCH... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 3/4... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.44 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 300 TO 500 KCMIL CONDUCTOR SIZE 3/4 INCH... | |
| HIGH STRENGTH COPPER MATERIAL 1/2 INCH OVERALL LENGTH 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 13/32 INCH W X 25/32 INCH H VOLTAGE... | |
| HIGH STRENGTH COPPER MATERIAL 3/4 INCH OVERALL LENGTH 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 31/64 INCH W X 15/16 INCH H VOLTAGE RATING 2000... | |
| HIGH STRENGTH COPPER MATERIAL 5/16 INCH OVERALL LENGTH 10 AWG STRANDED MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X... | |
| HIGH STRENGTH COPPER MATERIAL 7/16 INCH OVERALL LENGTH 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 11/32 INCH W X 11/16 INCH H VOLTAGE... | |
| HIGH STRENGTH COPPER MATERIAL 9/32 INCH OVERALL LENGTH 12 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 3/8 INCH H VOLTAGE RATING 2000... | |
| IN LINE TYPE 1 29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| IN LINE TYPE 1 3/16 INCH L X 29/64 INCH W X 9/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| IN-LINE TYPE 1-29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 3-7/8 INCH L X 1-1/8 INCH W X 1-5/8 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 3.3 INCH L X 1.55 INCH W X 0.76 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 3.83 INCH L X 1.75 INCH W X 0.95 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 4.8 INCH L X 1.94 INCH W X 1.14 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 5-7/16 INCH L X 1-3/8 INCH W X 1-3/4 INCH H SIZE 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 5.67 INCH L X 2.41 INCH W X 1.29 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 6.17 INCH L X 3.29 INCH W X 1.79 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 7.94 INCH L X 3.66 INCH W X 2.28 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE TYPE 8-11/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| IN-LINE WATERTIGHT TYPE 8-5/8 INCH L SIZE 10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA, RUS APPROVAL 600 V VOLTAGE RATING... | |
| IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH... | |
| IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 1/0 AWG SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 10 AWG STRANDED TO 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 6 AWG STRANDED... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 6 AWG STRANDED... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 8 AWG STRANDED TO 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1... | |
| PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 8 AWG STRANDED TO 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED TO... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2/0 AWG OR 3/0 AWG STRANDED (COMPACT) SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2/0 AWG OR 3/0 AWG STRANDED (COMPACT) SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE... | |
| PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4/0... | |
| SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 1/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C... | |
| SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 2 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C... | |
| SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 4 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C... | |
| SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 2/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C... | |
| SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 250 KCMIL (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C... | |
| SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 3/0 AWG AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE... | |
| SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 4/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C... | |
| SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 300 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE... | |
| SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 350 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE... | |
| SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 500 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE... | |
| SOLID CENTER BARRIER TYPE 6 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 18 DIE INDEX 600 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE... | |
| SOLID CENTER BARRIER TYPE 6 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 18 DIE INDEX 700 TO 750 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY... | |
| SOLID CENTER BARRIER TYPE 7 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 18 DIE INDEX 1000 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 1 TEMPERATURE... | |
| SOLID COPPER ALLOY MATERIAL 13/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10... | |
| V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 1-31/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-1/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-15/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B,... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-5/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-9/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 1/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-7/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5-1/8 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 61/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... |
| << Prev |